Power Integrations, Inc. Dc/dc Conv, Buck/buck-Boost/fly, 125Degc; Topology Power Integrations LNK3206GQ-TL

Description
DC/DC CONV, BUCK/BUCK-BOOST/FLY, 125DEGC; Topology:Buck, Buck-Boost, Flyback; Input Voltage Min:60V; Input Voltage Max:550V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:360mA RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK/BUCK-BOOST/FLY, 125DEGC; Topology:Buck, Buck-Boost, Flyback; Input Voltage Min:60V; Input Voltage Max:550V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:360mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck/buck-Boost/fly, 125Degc; Topology Power Integrations - 80AH2015 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck/buck-Boost/fly, 125Degc; Topology Power Integrations
80AH2015
Dc/dc Conv, Buck/buck-Boost/fly, 125Degc; Topology Power Integrations 80AH2015
DC/DC CONV, BUCK/BUCK-BOOST/FLY, 125DEGC; Topology:Buck, Buck-Boost, Flyback; Input Voltage Min:60V; Input Voltage Max:550V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:360mA RoHS Compliant: Yes

DC/DC CONV, BUCK/BUCK-BOOST/FLY, 125DEGC; Topology:Buck, Buck-Boost, Flyback; Input Voltage Min:60V; Input Voltage Max:550V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:360mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 80AH2015
Product Name Dc/dc Conv, Buck/buck-Boost/fly, 125Degc; Topology Power Integrations
Input Voltage 60 to 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details