Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches LNK3206G-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1320745-LNK3206G-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SMD (7 Leads), Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK3206G-TL-ND,596-1 652-1,596-1652-2,596 -1652-6 Base Product Number: LNK3206 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1320745-LNK3206G-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SMD (7 Leads), Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK3206G-TL-ND,596-1 652-1,596-1652-2,596 -1652-6 Base Product Number: LNK3206 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320745-LNK3206G-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320745-LNK3206G-TL
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320745-LNK3206G-TL
Manufacturer: Power Integrations Win Source Part Number: 1320745-LNK3206G-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SMD (7 Leads), Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK3206G-TL-ND,596-1 652-1,596-1652-2,596 -1652-6 Base Product Number: LNK3206 RoHS Status: RoHS Compliant

Manufacturer: Power Integrations
Win Source Part Number: 1320745-LNK3206G-TL
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: SMD-8C
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SMD (7 Leads), Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LNK3206G-TL-ND,596-1652-1,596-1652-2,596-1652-6
Base Product Number: LNK3206
RoHS Status: RoHS Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK3206G-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK3206G-TL
PMIC - AC DC Converters, Offline Switchers LNK3206G-TL
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK3206G-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK3206G-TL
AC DC Converters, Offline Switches LNK3206G-TL
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320745-LNK3206G-TL LNK3206G-TL LNK3206G-TL
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SMD (7 Leads), Gull Wing Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - RMS to DC Converters - AD736JRZ - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage 2.8 to ? volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11688S - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details