Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3206D-TL LNK3206D-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 802375-LNK3206D-TL Packaging: Reel Mounting Style: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 802375-LNK3206D-TL Packaging: Reel Mounting Style: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3206D-TL - 802375-LNK3206D-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3206D-TL
802375-LNK3206D-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3206D-TL 802375-LNK3206D-TL
Manufacturer: Power Integrations Win Source Part Number: 802375-LNK3206D-TL Packaging: Reel Mounting Style: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Power Integrations
Win Source Part Number: 802375-LNK3206D-TL
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK3206D-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK3206D-TL
PMIC - AC DC Converters, Offline Switchers LNK3206D-TL
IC OFFLINE SWITCH MULT TOP 8SO

IC OFFLINE SWITCH MULT TOP 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK3206D-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK3206D-TL
AC DC Converters, Offline Switches LNK3206D-TL
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - LNK3206D-TL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
LNK3206D-TL
Power Supply Chip >> AC-DC Controllers & Regulators LNK3206D-TL
SO-7 AC-DC Controllers & Regulators ROHS

SO-7 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 802375-LNK3206D-TL LNK3206D-TL LNK3206D-TL LNK3206D-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3206D-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches Power Supply Chip >> AC-DC Controllers & Regulators
Package Type SOIC; Other; 8-SOIC , 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR10080JZTXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details