Manufacturer: Power Integrations
Win Source Part Number: 877796-LNK3205D-TL
Series: LinkSwitch™-TN2
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: LNK3205
Categories: Integrated Circuits (ICs)
Case / Package: SO-8C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1541-2, 596-1541-1, 596-1541-6
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C
IC OFFLINE SWITCH MULT TOP 8SO
SO-7 AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 877796-LNK3205D-TL | LNK3205D-TL | LNK3205D-TL | LNK3205D-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3205D-TL | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | SO-8; Other; SO-8C | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |