Power Integrations, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers LNK3204P

Description
Win Source Part Number: 959383-LNK3204P Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch™-TN2 Package: Tube Standard Package: 50 Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP-C Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-1665,LNK3204P-ND Base Product Number: LNK3204
Request a Quote
Description
Win Source Part Number: 959383-LNK3204P Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch™-TN2 Package: Tube Standard Package: 50 Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP-C Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-1665,LNK3204P-ND Base Product Number: LNK3204
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK3204P is part of the LinkSwitch-TN2 family of offline switcher ICs designed for non-isolated power supplies. It supports buck, buck-boost, and flyback topologies, making it versatile for various applications. The device features a built-in 725 V MOSFET, operates at a frequency of 66 kHz, and includes selectable current limit options, allowing for design flexibility and cost-effective use of low-cost inductors. This IC incorporates several safety and reliability features, including auto-restart for fault conditions, output and line input overvoltage protection, and hysteretic over-temperature protection. It also has a low standby current consumption of less than 100 OºA and meets global energy efficiency standards, making it suitable for applications such as appliances, metering, smart LED drivers, and IoT devices. The LNK3204P is available in multiple package options, including PDIP-8C, SMD-8C, and SO-8C, facilitating integration into various designs. Its comprehensive protection features and energy efficiency make it a strong candidate for engineers looking to develop reliable and efficient power supply solutions.

Datasheet Summary
Powered by GS/AI

The LNK3204P is part of the LinkSwitch-TN2 family of offline switcher ICs designed for non-isolated power supplies. It supports buck, buck-boost, and flyback topologies, making it versatile for various applications. The device features a built-in 725 V MOSFET, operates at a frequency of 66 kHz, and includes selectable current limit options, allowing for design flexibility and cost-effective use of low-cost inductors. This IC incorporates several safety and reliability features, including auto-restart for fault conditions, output and line input overvoltage protection, and hysteretic over-temperature protection. It also has a low standby current consumption of less than 100 OºA and meets global energy efficiency standards, making it suitable for applications such as appliances, metering, smart LED drivers, and IoT devices. The LNK3204P is available in multiple package options, including PDIP-8C, SMD-8C, and SO-8C, facilitating integration into various designs. Its comprehensive protection features and energy efficiency make it a strong candidate for engineers looking to develop reliable and efficient power supply solutions.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 959383-LNK3204P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
959383-LNK3204P
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 959383-LNK3204P
Win Source Part Number: 959383-LNK3204P Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch™-TN2 Package: Tube Standard Package: 50 Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP-C Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-1665,LNK3204P-ND Base Product Number: LNK3204

Win Source Part Number: 959383-LNK3204P
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: LinkSwitch™-TN2
Package: Tube
Standard Package: 50
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-PDIP-C
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Other Names: 596-1665,LNK3204P-ND
Base Product Number: LNK3204

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK3204P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK3204P
AC DC Converters, Offline Switches LNK3204P
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz 8-PDIP-C

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz 8-PDIP-C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK3204P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK3204P
PMIC - AC DC Converters, Offline Switchers LNK3204P
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - LNK3204P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
LNK3204P
Power Supply Chip >> AC-DC Controllers & Regulators LNK3204P
66kHz 725V DIP-8C AC-DC Controllers & Regulators ROHS

66kHz 725V DIP-8C AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 959383-LNK3204P LNK3204P LNK3204P LNK3204P
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers Power Supply Chip >> AC-DC Controllers & Regulators
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995CZ - ICE5BR3995CZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details