Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3204D-TL LNK3204D-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 845677-LNK3204D-TL Series: LinkSwitch™-TN2 Features: Converter Offline Topology Package: Reel - TR Family Name: LNK3204 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1540-1, 596-1540-2, 596-1540-6
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 845677-LNK3204D-TL Series: LinkSwitch™-TN2 Features: Converter Offline Topology Package: Reel - TR Family Name: LNK3204 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1540-1, 596-1540-2, 596-1540-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3204D-TL - 845677-LNK3204D-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3204D-TL
845677-LNK3204D-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3204D-TL 845677-LNK3204D-TL
Manufacturer: Power Integrations Win Source Part Number: 845677-LNK3204D-TL Series: LinkSwitch™-TN2 Features: Converter Offline Topology Package: Reel - TR Family Name: LNK3204 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1540-1, 596-1540-2, 596-1540-6

Manufacturer: Power Integrations
Win Source Part Number: 845677-LNK3204D-TL
Series: LinkSwitch™-TN2
Features: Converter Offline Topology
Package: Reel - TR
Family Name: LNK3204
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1540-1, 596-1540-2, 596-1540-6

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK3204D-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK3204D-TL
AC DC Converters, Offline Switches LNK3204D-TL
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK3204D-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK3204D-TL
PMIC - AC DC Converters, Offline Switchers LNK3204D-TL
IC OFFLINE SWITCH MULT TOP 8SO

IC OFFLINE SWITCH MULT TOP 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 845677-LNK3204D-TL LNK3204D-TL LNK3204D-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3204D-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Reel - TR SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Isolated AC/DC Converter - BP5725 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP7
Input Voltage 119 to 405 volts
View Details
3 suppliers