Power Integrations, Inc. Connectors,Interconnects LNK3202G-TL

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Output Isolation: Either Internal Switch(s): Single Switch, Normally Closed Voltage - Breakdown: 700V Topology: ADC, Comparator, Oscillator, Register Bank Duty Cycle: 75% Frequency - Switching: 150kHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Output Isolation: Either Internal Switch(s): Single Switch, Normally Closed Voltage - Breakdown: 700V Topology: ADC, Comparator, Oscillator, Register Bank Duty Cycle: 75% Frequency - Switching: 150kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Output Isolation: Either Internal Switch(s): Single Switch, Normally Closed Voltage - Breakdown: 700V Topology: ADC, Comparator, Oscillator, Register Bank Duty Cycle: 75% Frequency - Switching: 150kHz

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Output Isolation: Either
Internal Switch(s): Single Switch, Normally Closed
Voltage - Breakdown: 700V
Topology: ADC, Comparator, Oscillator, Register Bank
Duty Cycle: 75%
Frequency - Switching: 150kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF026 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details