The LNK306P is a monolithic off-line switcher IC in the LinkSwitch-TN family, designed to replace linear and capacitor-fed power supplies in non-isolated applications with outputs up to 360 mA. It integrates a 700 V power MOSFET, 66 kHz oscillator, current limit, thermal shutdown, and auto-restart circuitry, housed in a DIP-8B package. The device supports universal input voltage range (85 VAC to 265 VAC), offers built-in frequency jittering for reduced EMI, and consumes typically 7 mW at no-load in flyback topology with external bias. Thermal shutdown activates at 142 °C typical with 75 °C hysteresis. It meets CEC, Energy Star, and EU energy efficiency standards.
Switching Regulator, 1.4A, 70kHz Switching Freq-Max, PDIP8, PLASTIC, DIP-8 Product overview: LNK306P from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 70kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4A, 70kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK306P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK306P |
| Product Name | 1.4A 70kHz DIP Voltage Regulator IC |
| Duty Cycle | 69 |