Power Integrations, Inc. Buck Boost 12V 225mA Step-Down DC-DC Converter IC LNK306DG-TL

Description
SOIC DC/DC Controller, 12V Out, 225mA, 265V AC In, Buck-Boost/Flyback Product overview: LNK306DG-TL from Power Integrations is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 12V, 225mA, 265V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 12V, 225mA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK306DG-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SOIC DC/DC Controller, 12V Out, 225mA, 265V AC In, Buck-Boost/Flyback Product overview: LNK306DG-TL from Power Integrations is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 12V, 225mA, 265V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 12V, 225mA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK306DG-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck Boost 12V 225mA Step-Down DC-DC Converter IC
748-LNK306DG-TL
Buck Boost 12V 225mA Step-Down DC-DC Converter IC 748-LNK306DG-TL
SOIC DC/DC Controller, 12V Out, 225mA, 265V AC In, Buck-Boost/Flyback Product overview: LNK306DG-TL from Power Integrations is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 12V, 225mA, 265V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 12V, 225mA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK306DG-TL can be used for catalog matching and distributor lookup.

SOIC DC/DC Controller, 12V Out, 225mA, 265V AC In, Buck-Boost/Flyback Product overview: LNK306DG-TL from Power Integrations is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 12V, 225mA, 265V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 12V, 225mA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK306DG-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK306DG-TL - 019719-LNK306DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK306DG-TL
019719-LNK306DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK306DG-TL 019719-LNK306DG-TL
Manufacturer: Power Integrations Win Source Part Number: 019719-LNK306DG-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): LNK306GN-TL; LNK306G; LNK306P; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 019719-LNK306DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): LNK306GN-TL; LNK306G; LNK306P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - LNK306DG-TL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
LNK306DG-TL
Power Supply Chip >> AC-DC Controllers & Regulators LNK306DG-TL
SO-7 AC-DC Controllers & Regulators ROHS

SO-7 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK306DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK306DG-TL
AC DC Converters, Offline Switches LNK306DG-TL
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK306DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK306DG-TL
PMIC - AC DC Converters, Offline Switchers LNK306DG-TL
IC OFFLINE SWITCH MULT TOP 8SO

IC OFFLINE SWITCH MULT TOP 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 748-LNK306DG-TL 019719-LNK306DG-TL LNK306DG-TL LNK306DG-TL LNK306DG-TL
Product Name Buck Boost 12V 225mA Step-Down DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - LNK306DG-TL Power Supply Chip >> AC-DC Controllers & Regulators AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SOIC SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data