Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305P LNK305P

Description
Manufacturer: Power Integrations Win Source Part Number: 1202644-LNK305P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Alternative Parts (Cross-Reference): LNK305GN-TL; LNK305G; LNK305DG-TL; LNK305P; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 1202644-LNK305P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Alternative Parts (Cross-Reference): LNK305GN-TL; LNK305G; LNK305DG-TL; LNK305P; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK305P is part of the LinkSwitch-TN family of offline switchers designed for AC-DC conversion in applications requiring up to 175 mA output current. It operates at a frequency of 66 kHz and supports buck, buck-boost, and flyback topologies. The device features a high breakdown voltage of 700 V, providing robust input surge withstand capability. It includes integrated protection mechanisms such as auto-restart for short-circuit and open-loop conditions, which reduces the need for external components. The LNK305P is characterized by its energy efficiency, consuming typically only 50 mW in a self-powered buck configuration at 115 VAC input with no load. It meets various energy efficiency standards, including California Energy Commission (CEC) and Energy Star requirements. The device is suitable for applications such as appliances, timers, LED drivers, and industrial controls, making it a versatile choice for engineers looking for a cost-effective and reliable power supply solution.

Datasheet Summary
Powered by GS/AI

The LNK305P is part of the LinkSwitch-TN family of offline switchers designed for AC-DC conversion in applications requiring up to 175 mA output current. It operates at a frequency of 66 kHz and supports buck, buck-boost, and flyback topologies. The device features a high breakdown voltage of 700 V, providing robust input surge withstand capability. It includes integrated protection mechanisms such as auto-restart for short-circuit and open-loop conditions, which reduces the need for external components. The LNK305P is characterized by its energy efficiency, consuming typically only 50 mW in a self-powered buck configuration at 115 VAC input with no load. It meets various energy efficiency standards, including California Energy Commission (CEC) and Energy Star requirements. The device is suitable for applications such as appliances, timers, LED drivers, and industrial controls, making it a versatile choice for engineers looking for a cost-effective and reliable power supply solution.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305P - 1202644-LNK305P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305P
1202644-LNK305P
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305P 1202644-LNK305P
Manufacturer: Power Integrations Win Source Part Number: 1202644-LNK305P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Alternative Parts (Cross-Reference): LNK305GN-TL; LNK305G; LNK305DG-TL; LNK305P; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz

Manufacturer: Power Integrations
Win Source Part Number: 1202644-LNK305P
Packaging: Bulk
Mounting Style: Through Hole
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Supplier Device Package: DIP-8B
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-DIP , 7 Leads
Alternative Parts (Cross-Reference): LNK305GN-TL; LNK305G; LNK305DG-TL; LNK305P;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - LNK305P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK305P
PMIC - AC DC Converters, Offline Switchers LNK305P
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK305P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK305P
AC DC Converters, Offline Switches LNK305P
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz 8-PDIP-B

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz 8-PDIP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1202644-LNK305P LNK305P LNK305P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305P PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP , 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR1161L - Infineon Technologies AG
Specs
Package Type SOT23; Other; SOT23
View Details
ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers