Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DN LNK305DN

Description
Manufacturer: Power Integrations Win Source Part Number: 1055963-LNK305DN Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK305 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): VIPER17LN; MAX5094AAUA; MAX5094AAUA-T; Introduction Date: September 02, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1055963-LNK305DN Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK305 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): VIPER17LN; MAX5094AAUA; MAX5094AAUA-T; Introduction Date: September 02, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DN - 1055963-LNK305DN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DN
1055963-LNK305DN
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DN 1055963-LNK305DN
Manufacturer: Power Integrations Win Source Part Number: 1055963-LNK305DN Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK305 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): VIPER17LN; MAX5094AAUA; MAX5094AAUA-T; Introduction Date: September 02, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1055963-LNK305DN
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK305
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): VIPER17LN; MAX5094AAUA; MAX5094AAUA-T;
Introduction Date: September 02, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK305DN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK305DN
AC DC Converters, Offline Switches LNK305DN
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK305DN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK305DN
PMIC - AC DC Converters, Offline Switchers LNK305DN
IC OFFLINE SWITCH MULT TOP 8SO

IC OFFLINE SWITCH MULT TOP 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1055963-LNK305DN LNK305DN LNK305DN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details