Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DN-TL LNK305DN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 132451-LNK305DN-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK305 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NTE7075; MAX5095BAUA-T; MAX5095BAUA+T; Introduction Date: September 02, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 132451-LNK305DN-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK305 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NTE7075; MAX5095BAUA-T; MAX5095BAUA+T; Introduction Date: September 02, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DN-TL - 132451-LNK305DN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DN-TL
132451-LNK305DN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DN-TL 132451-LNK305DN-TL
Manufacturer: Power Integrations Win Source Part Number: 132451-LNK305DN-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK305 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NTE7075; MAX5095BAUA-T; MAX5095BAUA+T; Introduction Date: September 02, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 132451-LNK305DN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK305
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): NTE7075; MAX5095BAUA-T; MAX5095BAUA+T;
Introduction Date: September 02, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK305DN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK305DN-TL
PMIC - AC DC Converters, Offline Switchers LNK305DN-TL
IC OFFLINE SWITCH MULT TOP 8SO

IC OFFLINE SWITCH MULT TOP 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK305DN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK305DN-TL
AC DC Converters, Offline Switches LNK305DN-TL
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 132451-LNK305DN-TL LNK305DN-TL LNK305DN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DN-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5QR1070AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 25.5 volts
Output Power 48 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details