Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DG-TL LNK305DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 87975-LNK305DG-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): LNK305GN-TL; LNK305G; LNK305P; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 87975-LNK305DG-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): LNK305GN-TL; LNK305G; LNK305P; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DG-TL - 87975-LNK305DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DG-TL
87975-LNK305DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DG-TL 87975-LNK305DG-TL
Manufacturer: Power Integrations Win Source Part Number: 87975-LNK305DG-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): LNK305GN-TL; LNK305G; LNK305P; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 87975-LNK305DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): LNK305GN-TL; LNK305G; LNK305P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - LNK305DG-TL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
LNK305DG-TL
Power Supply Chip >> AC-DC Controllers & Regulators LNK305DG-TL
700V 66kHz SOIC-7 AC-DC Controllers & Regulators ROHS

700V 66kHz SOIC-7 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK305DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK305DG-TL
PMIC - AC DC Converters, Offline Switchers LNK305DG-TL
IC OFFLINE SWITCH MULT TOP 8SO

IC OFFLINE SWITCH MULT TOP 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK305DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK305DG-TL
AC DC Converters, Offline Switches LNK305DG-TL
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Buy Now Datasheet
IC OFFLINE SWIT OCP 8SOIC - 633-LNK305DG-TL - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT OCP 8SOIC
633-LNK305DG-TL
IC OFFLINE SWIT OCP 8SOIC 633-LNK305DG-TL
IC OFFLINE SWIT OCP 8SOIC

IC OFFLINE SWIT OCP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 87975-LNK305DG-TL LNK305DG-TL LNK305DG-TL LNK305DG-TL 633-LNK305DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK305DG-TL Power Supply Chip >> AC-DC Controllers & Regulators PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches IC OFFLINE SWIT OCP 8SOIC
Package Type SO-8; Other; SO-8C SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads SOIC; Other; 8-SOIC (0.154, 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR10080JZTXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373120-LO30-20B24MU - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 30 watts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details