IC OFFLINE SWITCH MULT TOP 8DIP
Power Integrations LNK304PN
Power Integrations LNK304PN
| ODG (Origin Data Global) | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LNK304PN | 1465626 |
| Product Name | AC DC Converters, Offline Switches | Switching Regulators |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads | DIP; Other; Dipb |
| fsw | 66 kHz | |
| Duty Cycle | 69 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |