Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304G-TL LNK304G-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1055961-LNK304G-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1055961-LNK304G-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304G-TL - 1055961-LNK304G-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304G-TL
1055961-LNK304G-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304G-TL 1055961-LNK304G-TL
Manufacturer: Power Integrations Win Source Part Number: 1055961-LNK304G-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1055961-LNK304G-TL
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SMD-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK304G-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK304G-TL
PMIC - AC DC Converters, Offline Switchers LNK304G-TL
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet
IC OFFLINE SWIT OCP 8SMD - 633-LNK304G-TL - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT OCP 8SMD
633-LNK304G-TL
IC OFFLINE SWIT OCP 8SMD 633-LNK304G-TL
IC OFFLINE SWIT OCP 8SMD

IC OFFLINE SWIT OCP 8SMD

Supplier's Site
AC DC Converters, Offline Switches - LNK304G-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK304G-TL
AC DC Converters, Offline Switches LNK304G-TL
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8B

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 1055961-LNK304G-TL LNK304G-TL 633-LNK304G-TL LNK304G-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304G-TL PMIC - AC DC Converters, Offline Switchers IC OFFLINE SWIT OCP 8SMD AC DC Converters, Offline Switches
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details