Manufacturer: Power Integrations
Win Source Part Number: 759119-LNK304DG
Packaging: Tube
Mounting Style: SMT
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Supplier Device Package: SO-8C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC , 7 Leads
Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX5094CAUA-T; MAX5094DAUA-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz
IC OFFLINE SWITCH MULT TOP 8SO
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 759119-LNK304DG | LNK304DG | LNK304DG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304DG | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SO-8; SOIC; Other; 8-SOIC , 7 Leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |