Switching Regulator, 12V, 120mA, SOIC, 265V AC, 70kHz Product overview: LNK304DG-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 120mA, 265V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 120mA, 265V, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK304DG-TL can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH MULT TOP 8SO
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-LNK304DG-TL | LNK304DG-TL |
| Product Name | 12V 120mA 265V SOIC Voltage Regulator IC | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads |
| Output Voltage | 12 volts | |
| IOUT | 0.1200 amps |