Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304DG-TL LNK304DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 019713-LNK304DG-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK304 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX5094AASA+T; MAX5094DAUA-T; MAX5094BAUA+; MAX5094AAUA-T; Introduction Date: September 02, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 019713-LNK304DG-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK304 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX5094AASA+T; MAX5094DAUA-T; MAX5094BAUA+; MAX5094AAUA-T; Introduction Date: September 02, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304DG-TL - 019713-LNK304DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304DG-TL
019713-LNK304DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304DG-TL 019713-LNK304DG-TL
Manufacturer: Power Integrations Win Source Part Number: 019713-LNK304DG-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK304 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX5094AASA+T; MAX5094DAUA-T; MAX5094BAUA+; MAX5094AAUA-T; Introduction Date: September 02, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 019713-LNK304DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK304
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094AASA+T; MAX5094DAUA-T; MAX5094BAUA+; MAX5094AAUA-T;
Introduction Date: September 02, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - LNK304DG-TL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
LNK304DG-TL
Power Supply Chip >> AC-DC Controllers & Regulators LNK304DG-TL
SO-7 AC-DC Controllers & Regulators ROHS

SO-7 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK304DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK304DG-TL
AC DC Converters, Offline Switches LNK304DG-TL
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK304DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK304DG-TL
PMIC - AC DC Converters, Offline Switchers LNK304DG-TL
IC OFFLINE SWITCH MULT TOP 8SO

IC OFFLINE SWITCH MULT TOP 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 019713-LNK304DG-TL LNK304DG-TL LNK304DG-TL LNK304DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304DG-TL Power Supply Chip >> AC-DC Controllers & Regulators AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data