Manufacturer: Power Integrations
Win Source Part Number: 092532-LNK302PN
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIP-8 Power Management IC: 265V AC In, 80mA Out, Buck-Boost/Flyback Product overview: LNK302PN from Power Integrations is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 265V, 80mA, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 265V, 80mA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK302PN can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH MULT TOP 8DIP
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz 8-PDIP-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 092532-LNK302PN | 748-LNK302PN | LNK302PN | LNK302PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK302PN | Buck Boost 265V 80mA Step-Down DC-DC Converter IC | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; DIP-8B | Other; DIP | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Configuration / Function | Flyback | Flyback; Buck, Buck-Boost, Flyback |