SMD Power Management IC: 265V AC, 80mA, Buck-Boost/Flyback Product overview: LNK302GN from Power Integrations is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, SMD, 265V, 80mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, SMD, 265V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK302GN can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 1202638-LNK302GN
Packaging: Tube
Mounting Style: SMT
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Supplier Device Package: SMD-8B
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SMD (7 Leads), Gull Wing
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Switching Frequency: 66kHz
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8B
IC OFFLINE SWITCH MULT TOP 8SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 748-LNK302GN | 1202638-LNK302GN | LNK302GN | LNK302GN |
| Product Name | Buck Boost SMD 265V Step-Down DC-DC Converter IC | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK302GN | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SMD/SMT | Other; 8-SMD (7 Leads), Gull Wing | Other; 8-SMD (7 Leads), Gull Wing | |
| Output Voltage | 12 volts | |||
| Input Voltage | 265 volts |