SOIC DC/DC Controller, 80mA, 265V AC In, 12V Out, Buck-Boost/Flyback Product overview: LNK302DN from Power Integrations is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 80mA, 265V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 80mA, 265V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK302DN can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 092297-LNK302DN
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK302
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094CAUA-T; MAX5094AAUA; MAX5094CAUA; MAX5094BAUA+T;
Introduction Date: September 02, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC OFFLINE SWIT OCP 8SOIC
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C
IC OFFLINE SWITCH MULT TOP 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 748-LNK302DN | 092297-LNK302DN | 633-LNK302DN | LNK302DN | LNK302DN |
| Product Name | Buck Boost 80mA 265V Step-Down DC-DC Converter IC | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK302DN | IC OFFLINE SWIT OCP 8SOIC | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOIC | SO-8; Other; SO-8C | SOIC; Other; 8-SOIC (0.154, 3.90mm Width), 7 Leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads | |
| Output Voltage | 12 volts | 700 volts | |||
| Input Voltage | 265 volts | 85 volts |