Manufacturer: Power Integrations
Win Source Part Number: 019711-LNK302DN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK302
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): AP3983BMTR-G1; AP3984MTR-G1; AP3983RMTR-G1;
Introduction Date: June 23, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
SOIC-8-150mil AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH MULT TOP 8SO
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 019711-LNK302DN-TL | LNK302DN-TL | LNK302DN-TL | LNK302DN-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK302DN-TL | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SO-8; Other; SO-8C | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |