The LCS708HG from Quarktwin Technology Ltd. is a full half-bridge driver designed for high-efficiency power supply applications. It integrates a multi-function controller, high-side and low-side gate drivers, and two power MOSFETs in a half-bridge configuration, allowing for a compact design that reduces the need for up to 30 external components. The device supports a maximum operating frequency of 1 MHz and nominal steady-state operation up to 500 kHz, which can significantly minimize the size of magnetics and enable the use of surface-mount ceramic output capacitors. This driver features precise duty symmetry, comprehensive fault handling, and various protection mechanisms, including undervoltage, overvoltage, over-current, short-circuit, and over-temperature protection. It also offers programmable parameters such as brown-in/out thresholds, dead-time, soft-start time, and frequency limits, enhancing design flexibility. The LCS708HG is suitable for applications in high-efficiency power supplies, LCD TV power supplies, LED lighting, and audio amplifiers, making it a versatile choice for engineers seeking reliable performance in demanding environments.
Manufacturer: Power Integrations
Win Source Part Number: 1051979-LCS708HG
Packaging: Tube/Rail
Features: Auto Restart, Slew Rate Controlled
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 11.4 V to 15 V
Rds On (Typ): 260 mOhm
Load Type: Inductive
Current - Peak Output: 30.9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-ESIP
Supply Voltage - Operating: 11.4 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Half Bridge Driver General Purpose Power MOSFET eSIP-16J
Gate Drivers 440W HV CONTROLLER MOSFET
IC HALF BRIDGE DRIVER ESIP16J
Half Bridge Driver General Purpose Power MOSFET eSIP-16J
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1051979-LCS708HG | 596-LCS708HG-ND | LCS708HG | LCS708HG | LCS708HG |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LCS708HG | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 11.4 to 15 volts | 11.4 to 15 volts | 15 to 11.4 volts | 11.4 to 15 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 16-ESIP | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | SIP; 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | ||
| Packing Method | Tube; Tube/Rail; Other | Tube | Tube; Tube; Other | Tube; Tube; Other |