Manufacturer: Power Integrations
Win Source Part Number: 041020-LCS703HG
Packaging: Tube/Rail
Features: Auto Restart, Slew Rate Controlled
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 11.4 V to 15 V
Rds On (Typ): 600 mOhm
Load Type: Inductive
Current - Peak Output: 12.9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-ESIP
Supply Voltage - Operating: 11.4 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Half Bridge Driver General Purpose Power MOSFET eSIP-16J
Half Bridge Driver General Purpose Power MOSFET eSIP-16J
IC HALF BRIDGE DRIVER ESIP16J
Gate Drivers 275W HV CONTROLLER MOSFET
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 041020-LCS703HG | 596-1432-5-ND | LCS703HG | LCS703HG | LCS703HG |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LCS703HG | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 11.4 to 15 volts | 11.4 to 15 volts | 11.4 to 15 volts | 15 to 11.4 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 16-ESIP | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | SIP; 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | ||
| Packing Method | Tube; Tube/Rail; Other | Tube | Tube; Tube; Other | Tube; Tube; Other |