Manufacturer: Power Integrations
Win Source Part Number: 1195735-LCS702HG
Manufacturer Homepage: www.powerint.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Half Bridge Driver General Purpose Power MOSFET eSIP-16J
Half Bridge Driver General Purpose Power MOSFET eSIP-16J
IC HALF BRIDGE DRIVER ESIP16J
Gate Drivers 220W HV CONTROLLER MOSFET
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1195735-LCS702HG | 596-LCS702HG-ND | LCS702HG | LCS702HG | LCS702HG |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LCS702HG | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 11.4 to 15 volts | 11.4 to 15 volts | 15 to 11.4 volts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | SIP; 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | |||
| Packing Method | Tube | Tube; Tube; Other | Tube; Tube; Other |