Half Bridge Driver General Purpose Power MOSFET eSIP-16K
Manufacturer: Power Integrations
Win Source Part Number: 778421-LCS701LG
Series: HiperLCS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Slew Rate Controlled
Package: 16-SIP, 13 Leads, Exposed Pad, Formed Leads
Applications: General
Technology: Power MOSFET
Operating Supply Voltage: 11.4 V ~ 15 V
Interface: On/Off
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Output Configuration: Half Bridge
Voltage - Load: 11.4 V ~ 15 V
Rds On (Typ): 1 Ohm
Load Type: Inductive
Current - Peak Output: 7.7A
Family Name: LCS701LG
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-16K
Alternative Parts (Cross-Reference): IR3521MTRPBF; LTC2955ITS8-2#PBF; IR3513ZMPBF; LTC2955ITS8-2#TRMPBF
Introduction Date: August 25, 2011
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Gate Drivers Integrated LLC Cntrl w/ HV MOSFETs & Drv.
IC HALF BRIDGE DRIVER ESIP16K
Half Bridge Driver General Purpose Power MOSFET eSIP-16K
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LCS701LG-ND | 778421-LCS701LG | LCS701LG | LCS701LG | LCS701LG |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - LCS701LG | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 11.4 to 15 volts | 11.4 to 15 volts | 15 to 11.4 volts | 11.4 to 15 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | SIP; 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | |||
| Packing Method | Tube | Tube; Tube; Other | Tube; Tube; Other | Tube; Tube; Other |