The LCS700LG is a half-bridge driver from Quarktwin Technology Ltd. designed for high-efficiency power supply applications. It integrates a multi-function controller, high-side and low-side gate drivers, and two power MOSFETs in a compact package, significantly reducing the need for external components,Äîup to 30 can be eliminated. The device operates at a maximum frequency of 1 MHz, with nominal steady-state operation up to 500 kHz, allowing for reduced magnetics size and compatibility with SMD ceramic output capacitors. Key features include precise duty symmetry for balanced output rectifier current, comprehensive fault handling, and multiple protection mechanisms such as undervoltage, overvoltage, over-current, short-circuit, and over-temperature protection. The LCS700LG also offers programmable parameters for dead-time, soft-start, and frequency limits, enhancing design flexibility. It is suitable for applications including high-efficiency power supplies, LCD TV power supplies, LED lighting, and audio amplifiers, making it a versatile choice for engineers seeking reliable performance in power management solutions.
Half Bridge Driver General Purpose Power MOSFET eSIP-16K
Manufacturer: Power Integrations
Win Source Part Number: 1051973-LCS700LG
Packaging: Tube/Rail
Features: Auto Restart, Slew Rate Controlled
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 11.4 V to 15 V
Rds On (Typ): 1.53 Ohm
Load Type: Inductive
Current - Peak Output: 5.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-16K
Supply Voltage - Operating: 11.4 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC HALF BRIDGE DRIVER ESIP16K
Half Bridge Driver General Purpose Power MOSFET eSIP-16K
Gate Drivers Integrated LLC Cntrl w/ HV MOSFETs & Drv.
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 596-1701-ND | 1051973-LCS700LG | LCS700LG | LCS700LG | LCS700LG |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - LCS700LG | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 11.4 to 15 volts | 11.4 to 15 volts | 15 to 11.4 volts | 11.4 to 15 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | eSIP-16K | SIP; 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | ||
| Packing Method | Tube | Tube; Tube/Rail; Other | Tube; Tube; Other | Tube; Tube; Other |