Power Integrations, Inc. 5W DC-DC Converter IC ISO5125I-100

Description
DC/DC CONVERTER 5W Product overview: ISO5125I-100 from Power Integrations is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISO5125I-100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC CONVERTER 5W Product overview: ISO5125I-100 from Power Integrations is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISO5125I-100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W DC-DC Converter IC - 132-ISO5125I-100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W DC-DC Converter IC
132-ISO5125I-100
5W DC-DC Converter IC 132-ISO5125I-100
DC/DC CONVERTER 5W Product overview: ISO5125I-100 from Power Integrations is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISO5125I-100 can be used for catalog matching and distributor lookup.

DC/DC CONVERTER 5W Product overview: ISO5125I-100 from Power Integrations is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISO5125I-100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - ISO5125I-100 - 922081-ISO5125I-100 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISO5125I-100
922081-ISO5125I-100
Power Supplies Board Mount DCDC Converters - ISO5125I-100 922081-ISO5125I-100
Manufacturer: Power Integrations Win Source Part Number: 922081-ISO5125I-100 Series: ISO5125I (5W) Operating Temperature Range: -40°C ~ 85°C Features: Open Frame DC DC Converter Output - - - 200mA 15.5V Input Package: Box Mounting: Chassis Mount Family Name: ISO5125 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580

Manufacturer: Power Integrations
Win Source Part Number: 922081-ISO5125I-100
Series: ISO5125I (5W)
Operating Temperature Range: -40°C ~ 85°C
Features: Open Frame DC DC Converter Output - - - 200mA 15.5V Input
Package: Box
Mounting: Chassis Mount
Family Name: ISO5125
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 6
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ISO5125I-100 922081-ISO5125I-100
Product Name 5W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - ISO5125I-100
Package Type Other; Box Other; Box
Unlock Full Specs
to access all available technical data