Power Integrations, Inc. AC DC Converters, Offline Switches INN4077C-H182-TL

Description
Converter Offline Flyback, Secondary Side SR Topology 50kHz ~ 140kHz InSOP-24D
Description
Converter Offline Flyback, Secondary Side SR Topology 50kHz ~ 140kHz InSOP-24D
Datasheet
Datasheet Summary
Powered by GS/AI

The INN4077C-H182-TL is part of the InnoSwitch4-CZ family of off-line CV/CC ZVS flyback integrated switcher ICs, designed for high-density power supply applications. It features a robust 750 V PowiGaN primary switch and supports steady-state switching frequencies up to 155 kHz, which helps minimize transformer size. The device achieves up to 95% efficiency and has a no-load consumption of less than 30 mW. This IC incorporates advanced protection features, including output overvoltage, undervoltage, over-current, and over-temperature protection. It also offers adjustable output current sensing and can operate in both continuous conduction mode (CCM) and discontinuous conduction mode (DCM) with zero voltage switching (ZVS) capabilities. The INN4077C-H182-TL is suitable for applications such as high-efficiency USB PD adapters and power supplies up to 135 W in open-frame configurations. The product is compliant with safety standards, including UL1577 and TUV (EN62368-1), and features reinforced isolation greater than 4000 VAC. Its compact InSOP-24D package is halogen-free and RoHS compliant, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The INN4077C-H182-TL is part of the InnoSwitch4-CZ family of off-line CV/CC ZVS flyback integrated switcher ICs, designed for high-density power supply applications. It features a robust 750 V PowiGaN primary switch and supports steady-state switching frequencies up to 155 kHz, which helps minimize transformer size. The device achieves up to 95% efficiency and has a no-load consumption of less than 30 mW. This IC incorporates advanced protection features, including output overvoltage, undervoltage, over-current, and over-temperature protection. It also offers adjustable output current sensing and can operate in both continuous conduction mode (CCM) and discontinuous conduction mode (DCM) with zero voltage switching (ZVS) capabilities. The INN4077C-H182-TL is suitable for applications such as high-efficiency USB PD adapters and power supplies up to 135 W in open-frame configurations. The product is compliant with safety standards, including UL1577 and TUV (EN62368-1), and features reinforced isolation greater than 4000 VAC. Its compact InSOP-24D package is halogen-free and RoHS compliant, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - INN4077C-H182-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN4077C-H182-TL
AC DC Converters, Offline Switches INN4077C-H182-TL
Converter Offline Flyback, Secondary Side SR Topology 50kHz ~ 140kHz InSOP-24D

Converter Offline Flyback, Secondary Side SR Topology 50kHz ~ 140kHz InSOP-24D

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips
Product Number INN4077C-H182-TL
Product Name AC DC Converters, Offline Switches
Package Type Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5565I - 1183140-ICE3B5565I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details