Power Integrations INN4075C-H182-TL
Power Integrations INN4075C-H182-TL
Power Integrations INN4075C-H182-TL
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2286350 |
| Product Name | AC-DC Converters |
| Type | AC/DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 14 amps |