Power Integrations, Inc. AC DC Converters, Offline Switches INN4074C-H182-TL

Description
Converter Offline Flyback Topology 140kHz InSOP-24D
Description
Converter Offline Flyback Topology 140kHz InSOP-24D
Datasheet
Datasheet Summary
Powered by GS/AI

The INN4074C-H182-TL is part of the InnoSwitch4-CZ family of integrated switcher ICs designed for offline CV/CC flyback applications. It features a robust 750 V PowiGaN primary switch and employs zero voltage switching (ZVS) technology, which enhances efficiency by minimizing switching losses. The device supports steady-state switching frequencies up to 155 kHz, allowing for compact transformer designs. This IC integrates primary and secondary controllers, along with safety-rated feedback (FluxLink), into a single package, which simplifies design and reduces component count. It offers high efficiency, with up to 95% efficiency and less than 30 mW no-load consumption. The INN4074C includes multiple protection features such as output overvoltage, undervoltage, over-current, and over-temperature protection, making it suitable for a variety of applications including chargers, adapters, and consumer electronics. The device is housed in an InSOP-24D package and is compliant with safety standards, including UL1577 and TUV approvals. It is designed for high-density flyback applications with output power capabilities of up to 75 W in typical adapter configurations.

Datasheet Summary
Powered by GS/AI

The INN4074C-H182-TL is part of the InnoSwitch4-CZ family of integrated switcher ICs designed for offline CV/CC flyback applications. It features a robust 750 V PowiGaN primary switch and employs zero voltage switching (ZVS) technology, which enhances efficiency by minimizing switching losses. The device supports steady-state switching frequencies up to 155 kHz, allowing for compact transformer designs. This IC integrates primary and secondary controllers, along with safety-rated feedback (FluxLink), into a single package, which simplifies design and reduces component count. It offers high efficiency, with up to 95% efficiency and less than 30 mW no-load consumption. The INN4074C includes multiple protection features such as output overvoltage, undervoltage, over-current, and over-temperature protection, making it suitable for a variety of applications including chargers, adapters, and consumer electronics. The device is housed in an InSOP-24D package and is compliant with safety standards, including UL1577 and TUV approvals. It is designed for high-density flyback applications with output power capabilities of up to 75 W in typical adapter configurations.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - INN4074C-H182-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN4074C-H182-TL
AC DC Converters, Offline Switches INN4074C-H182-TL
Converter Offline Flyback Topology 140kHz InSOP-24D

Converter Offline Flyback Topology 140kHz InSOP-24D

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN4074C-H182-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN4074C-H182-TL
PMIC - AC DC Converters, Offline Switchers INN4074C-H182-TL
IC OFFLINE SW FLBACK INSOP-24D

IC OFFLINE SW FLBACK INSOP-24D

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number INN4074C-H182-TL INN4074C-H182-TL
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3RBR0665JZXKLA1 - 776285-ICE3RBR0665JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 71 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - BM2P101E-Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details