The INN3879C-H801-TL is part of the InnoSwitch3-PD family of offline switchers designed for AC-DC conversion. It features a highly integrated design that combines a primary switch, controller, isolated feedback, and USB Power Delivery (PD) controller into a single package. This product supports USB PD 3.0 and Programmable Power Supply (PPS) with a maximum output power of 80 W, making it suitable for applications such as smartphone and tablet chargers.
The device utilizes PowiGaN technology, allowing for efficient operation with low heat dissipation, achieving no-load consumption as low as 14 mW. It includes advanced protection features such as input voltage monitoring, output overvoltage/undervol
60 W (85-265 VAC)
Converter Offline Flyback Topology 25kHz InSOP-24D
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | INN3879C-H801-TL | INN3879C-H801-TL |
| Product Name | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads |