Power Integrations, Inc. Connectors,Interconnects INN3692C-H606-TL

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Output Isolation: Either Internal Switch(s): Both Voltage - Breakdown: 700V Topology: Boost, SEPIC Frequency - Switching: 600kHz Power (Watts): 30 W
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Output Isolation: Either Internal Switch(s): Both Voltage - Breakdown: 700V Topology: Boost, SEPIC Frequency - Switching: 600kHz Power (Watts): 30 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Output Isolation: Either Internal Switch(s): Both Voltage - Breakdown: 700V Topology: Boost, SEPIC Frequency - Switching: 600kHz Power (Watts): 30 W

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Output Isolation: Either
Internal Switch(s): Both
Voltage - Breakdown: 700V
Topology: Boost, SEPIC
Frequency - Switching: 600kHz
Power (Watts): 30 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products