Manufacturer: Power Integrations
Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Series: PowiGaN™, InnoSwitch™3-EP
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 750V
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Operating Temperature: -40°C ~ 105°C (TA)
Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
IC OFFLINE SW MULT TOP 24INSOP
Converter Offline Flyback, Secondary Side SR Topology 70kHz InSOP-24D
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | INN3678C-H606-TL | INN3678C-H606-TL | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; Tape & Reel (TR) Cut Tape (CT) | Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads |