Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches INN3676C-H602-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1320674-INN3676C-H60 2-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Power (Watts): 36 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback, Secondary Side SR Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: InSOP-24D Temperature Range - Operating: -40°C ~ 105°C Case / Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INN3676C-H602-TL-ND, 596-1638-6,596-1638- 2,596-1638-1 Base Product Number: INN3676 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1320674-INN3676C-H60 2-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Power (Watts): 36 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback, Secondary Side SR Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: InSOP-24D Temperature Range - Operating: -40°C ~ 105°C Case / Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INN3676C-H602-TL-ND, 596-1638-6,596-1638- 2,596-1638-1 Base Product Number: INN3676 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320674-INN3676C-H602-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320674-INN3676C-H602-TL
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320674-INN3676C-H602-TL
Manufacturer: Power Integrations Win Source Part Number: 1320674-INN3676C-H60 2-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Power (Watts): 36 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback, Secondary Side SR Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: InSOP-24D Temperature Range - Operating: -40°C ~ 105°C Case / Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INN3676C-H602-TL-ND, 596-1638-6,596-1638- 2,596-1638-1 Base Product Number: INN3676 RoHS Status: RoHS Compliant

Manufacturer: Power Integrations
Win Source Part Number: 1320674-INN3676C-H602-TL
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Power (Watts): 36 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback, Secondary Side SR
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supplier Device Package: InSOP-24D
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: INN3676C-H602-TL-ND,596-1638-6,596-1638-2,596-1638-1
Base Product Number: INN3676
RoHS Status: RoHS Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - INN3676C-H602-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN3676C-H602-TL
AC DC Converters, Offline Switches INN3676C-H602-TL
Converter Offline Flyback, Secondary Side SR Topology 100kHz InSOP-24D

Converter Offline Flyback, Secondary Side SR Topology 100kHz InSOP-24D

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN3676C-H602-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN3676C-H602-TL
PMIC - AC DC Converters, Offline Switchers INN3676C-H602-TL
IC OFFLINE SW MULT TOP 24INSOP

IC OFFLINE SW MULT TOP 24INSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320674-INN3676C-H602-TL INN3676C-H602-TL INN3676C-H602-TL
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065P - 068357-ICE3A5065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 220 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
AC DC Converters, Offline Switches - BM1R00148F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers