The INN3672C-H601-TL is part of the InnoSwitch3-EP family of integrated circuits designed for offline flyback power converters. It features a highly integrated design that combines primary and secondary controllers along with safety-rated feedback into a single package, facilitating compact and efficient power supply designs. This device supports a wide input voltage range of 85 to 265 VAC and is capable of delivering up to 12 W of output power. Key features include advanced protection mechanisms such as line over and undervoltage protection, output overvoltage and over-current limiting, and over-temperature shutdown. The device operates with high efficiency across its load range and incorporates a multi-mode Quasi-Resonant (QR) controller, synchronous rectification, and a FluxLink feedback system for reliable performance. It is compliant with various safety standards, including UL1577 and TUV, ensuring reinforced isolation and robust noise immunity. The INN3672C-H601-TL is suitable for applications such as auxiliary, standby, and bias power supplies in consumer electronics, utility meters, and industrial power supplies. Its compact InSOP-24D package and low heat dissipation make it an ideal choice for space-constrained designs.
Win Source Part Number: 1173952-INN3672C-H60
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: PowiGaN™, InnoSwitch™3-EP
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Power (Watts): 10 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback, Secondary Side SR
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package: InSOP-24D
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Other Names: INN3672C-H601-TL-ND,
Base Product Number: INN3672
IC OFFLINE SW MULT TOP 24INSOP
Converter Offline Flyback, Secondary Side SR Topology 100kHz InSOP-24D
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1173952-INN3672C-H601-TL | INN3672C-H601-TL | INN3672C-H601-TL |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; Tape & Reel | Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads |