Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches INN3379C-H302-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1320731-INN3379C-H30 2-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Power (Watts): 85 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 750V Topology: Flyback, Secondary Side SR Voltage - Start Up: 5 V Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start, Sync Supplier Device Package: InSOP-24D Temperature Range - Operating: -40°C ~ 105°C Case / Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.42V ~ 3.78V HTSUS: 8542.39.0001 Other Part Number: 596-INN3379C-H302-TL DKR,596-INN3379C-H30 2TR-ND,596-INN3379C- H302-TLTR,596-INN337 9C-H302CT-ND,596-INN 3379C-H302-TLCT,596- INN3379C-H302DKR-ND Base Product Number: INN3379 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1320731-INN3379C-H30 2-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Power (Watts): 85 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 750V Topology: Flyback, Secondary Side SR Voltage - Start Up: 5 V Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start, Sync Supplier Device Package: InSOP-24D Temperature Range - Operating: -40°C ~ 105°C Case / Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.42V ~ 3.78V HTSUS: 8542.39.0001 Other Part Number: 596-INN3379C-H302-TL DKR,596-INN3379C-H30 2TR-ND,596-INN3379C- H302-TLTR,596-INN337 9C-H302CT-ND,596-INN 3379C-H302-TLCT,596- INN3379C-H302DKR-ND Base Product Number: INN3379 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320731-INN3379C-H302-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320731-INN3379C-H302-TL
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320731-INN3379C-H302-TL
Manufacturer: Power Integrations Win Source Part Number: 1320731-INN3379C-H30 2-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Power (Watts): 85 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 750V Topology: Flyback, Secondary Side SR Voltage - Start Up: 5 V Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start, Sync Supplier Device Package: InSOP-24D Temperature Range - Operating: -40°C ~ 105°C Case / Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.42V ~ 3.78V HTSUS: 8542.39.0001 Other Part Number: 596-INN3379C-H302-TL DKR,596-INN3379C-H30 2TR-ND,596-INN3379C- H302-TLTR,596-INN337 9C-H302CT-ND,596-INN 3379C-H302-TLCT,596- INN3379C-H302DKR-ND Base Product Number: INN3379 RoHS Status: RoHS Compliant

Manufacturer: Power Integrations
Win Source Part Number: 1320731-INN3379C-H302-TL
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Power (Watts): 85 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 750V
Topology: Flyback, Secondary Side SR
Voltage - Start Up: 5 V
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start, Sync
Supplier Device Package: InSOP-24D
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3.42V ~ 3.78V
HTSUS: 8542.39.0001
Other Part Number: 596-INN3379C-H302-TLDKR,596-INN3379C-H302TR-ND,596-INN3379C-H302-TLTR,596-INN3379C-H302CT-ND,596-INN3379C-H302-TLCT,596-INN3379C-H302DKR-ND
Base Product Number: INN3379
RoHS Status: RoHS Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN3379C-H302-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN3379C-H302-TL
PMIC - AC DC Converters, Offline Switchers INN3379C-H302-TL
IC OFFLINE SW MULT TOP 24INSOP

IC OFFLINE SW MULT TOP 24INSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - INN3379C-H302-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN3379C-H302-TL
AC DC Converters, Offline Switches INN3379C-H302-TL
Converter Offline Flyback, Secondary Side SR Topology 65kHz InSOP-24D

Converter Offline Flyback, Secondary Side SR Topology 65kHz InSOP-24D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320731-INN3379C-H302-TL INN3379C-H302-TL INN3379C-H302-TL
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1382292-ICE3RBR1765JGXUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Output Power 41.5 watts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details