Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches INN3370C-H302-TL

Description
Win Source Part Number: 1372570-INN3370C-H30 2-TL Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Power Integrations Series: PowiGaN™, InnoSwitch™3-CP Package: Tape & Reel Product Status: Active Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads Supplier Device Package: InSOP-24D Base Product Number: INN3370 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Control Features: Soft Start, Sync Topology: Flyback, Secondary Side SR Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature, Over Voltage Output Isolation: Isolated
Request a Quote Datasheet
Description
Win Source Part Number: 1372570-INN3370C-H30 2-TL Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Power Integrations Series: PowiGaN™, InnoSwitch™3-CP Package: Tape & Reel Product Status: Active Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads Supplier Device Package: InSOP-24D Base Product Number: INN3370 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Control Features: Soft Start, Sync Topology: Flyback, Secondary Side SR Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature, Over Voltage Output Isolation: Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372570-INN3370C-H302-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372570-INN3370C-H302-TL
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372570-INN3370C-H302-TL
Win Source Part Number: 1372570-INN3370C-H30 2-TL Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Power Integrations Series: PowiGaN™, InnoSwitch™3-CP Package: Tape & Reel Product Status: Active Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads Supplier Device Package: InSOP-24D Base Product Number: INN3370 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Control Features: Soft Start, Sync Topology: Flyback, Secondary Side SR Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature, Over Voltage Output Isolation: Isolated

Win Source Part Number: 1372570-INN3370C-H302-TL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Power Integrations
Series: PowiGaN™, InnoSwitch™3-CP
Package: Tape & Reel
Product Status: Active
Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package: InSOP-24D
Base Product Number: INN3370
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Control Features: Soft Start, Sync
Topology: Flyback, Secondary Side SR
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Output Isolation: Isolated

Buy Now Datasheet
AC DC Converters, Offline Switches - INN3370C-H302-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN3370C-H302-TL
AC DC Converters, Offline Switches INN3370C-H302-TL
Converter Offline Flyback, Secondary Side SR Topology InSOP-24D

Converter Offline Flyback, Secondary Side SR Topology InSOP-24D

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN3370C-H302-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN3370C-H302-TL
PMIC - AC DC Converters, Offline Switchers INN3370C-H302-TL
IC OFFLINE SW MULT TOP 24INSOP

IC OFFLINE SW MULT TOP 24INSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372570-INN3370C-H302-TL INN3370C-H302-TL INN3370C-H302-TL
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Tape & Reel Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details