Manufacturer: Power Integrations
Win Source Part Number: 874631-INN3268C-H210
Series: PowiGaN™, InnoSwitch™3-CP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz InSOP-24D
Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: INN3268
Categories: Integrated Circuits (ICs)
Case / Package: InSOP-24D
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , 596-INN3268C-H210-TL
Converter Offline Flyback, Secondary Side SR Topology 100kHz InSOP-24D
IC OFFLINE SWITCH SR CONTROL
IC OFFLINE SW MULT TOP 24INSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 874631-INN3268C-H210-TL | INN3268C-H210-TL | 633-INN3268C-H210-TL | INN3268C-H210-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - INN3268C-H210-TL | AC DC Converters, Offline Switches | IC OFFLINE SWITCH SR CONTROL | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; InSOP-24D | Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads | Other; 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads |