Power Integrations, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers INN3266C-H214-TL

Description
Win Source Part Number: 1065152-INN3266C-H21 4-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Power (Watts): 40 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Frequency - Switching: 75kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Soft Start Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads Supplier Device Package: InSOP-24D Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-INN3266C-H214-TL CT,596-INN3266C-H214 -TLTR,596-INN3266C-H 214-TLDKR
Request a Quote
Description
Win Source Part Number: 1065152-INN3266C-H21 4-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Power (Watts): 40 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Frequency - Switching: 75kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Soft Start Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads Supplier Device Package: InSOP-24D Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-INN3266C-H214-TL CT,596-INN3266C-H214 -TLTR,596-INN3266C-H 214-TLDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1065152-INN3266C-H214-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1065152-INN3266C-H214-TL
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1065152-INN3266C-H214-TL
Win Source Part Number: 1065152-INN3266C-H21 4-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Power (Watts): 40 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Frequency - Switching: 75kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Soft Start Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads Supplier Device Package: InSOP-24D Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-INN3266C-H214-TL CT,596-INN3266C-H214 -TLTR,596-INN3266C-H 214-TLDKR

Win Source Part Number: 1065152-INN3266C-H214-TL
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Power (Watts): 40 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Secondary Side SR
Frequency - Switching: 75kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: EN, Soft Start
Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package: InSOP-24D
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Power Integrations
Other Names: 596-INN3266C-H214-TLCT,596-INN3266C-H214-TLTR,596-INN3266C-H214-TLDKR

Buy Now
AC DC Converters, Offline Switches - INN3266C-H214-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN3266C-H214-TL
AC DC Converters, Offline Switches INN3266C-H214-TL
Converter Offline Flyback, Secondary Side SR Topology 75kHz InSOP-24D

Converter Offline Flyback, Secondary Side SR Topology 75kHz InSOP-24D

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1065152-INN3266C-H214-TL INN3266C-H214-TL
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tape & Reel Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - ICE3BR2280JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details