Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches INN2904K-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1320744-INN2904K-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power (Watts): 29 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1607-6,INN2904K- TL-ND,596-1607-2,596 -1607-1 Base Product Number: INN2904 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1320744-INN2904K-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power (Watts): 29 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1607-6,INN2904K- TL-ND,596-1607-2,596 -1607-1 Base Product Number: INN2904 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320744-INN2904K-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320744-INN2904K-TL
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320744-INN2904K-TL
Manufacturer: Power Integrations Win Source Part Number: 1320744-INN2904K-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power (Watts): 29 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1607-6,INN2904K- TL-ND,596-1607-2,596 -1607-1 Base Product Number: INN2904 RoHS Status: RoHS Compliant

Manufacturer: Power Integrations
Win Source Part Number: 1320744-INN2904K-TL
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Power (Watts): 29 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 900V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supplier Device Package: eSOP-R16B
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1607-6,INN2904K-TL-ND,596-1607-2,596-1607-1
Base Product Number: INN2904
RoHS Status: RoHS Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2904K-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2904K-TL
PMIC - AC DC Converters, Offline Switchers INN2904K-TL
IC OFFLINE SWITCH FLYBACK 16ESOP

IC OFFLINE SWITCH FLYBACK 16ESOP

Supplier's Site Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - INN2904K-TL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
INN2904K-TL
Power Supply Chip >> AC-DC Controllers & Regulators INN2904K-TL
900V 100kHz ESOP-R16B-8.9mm AC-DC Controllers & Regulators ROHS

900V 100kHz ESOP-R16B-8.9mm AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
AC DC Converters, Offline Switches - INN2904K-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2904K-TL
AC DC Converters, Offline Switches INN2904K-TL
Converter Offline Flyback Topology 100kHz eSOP-R16B

Converter Offline Flyback Topology 100kHz eSOP-R16B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 1320744-INN2904K-TL INN2904K-TL INN2904K-TL INN2904K-TL
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers Power Supply Chip >> AC-DC Controllers & Regulators AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2SC124FP2-LBZE2 - 855136-BM2SC124FP2-LBZE2 - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
3 suppliers