Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches INN2605K

Description
Manufacturer: Power Integrations Win Source Part Number: 1320626-INN2605K Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 48 Mounting: Surface Mount Power (Watts): 35 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1499-5 RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 1320626-INN2605K Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 48 Mounting: Surface Mount Power (Watts): 35 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1499-5 RoHS Status: RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INN2605K is an offline CV/CC flyback switcher IC designed for low-voltage, high-current power supply applications. It features an integrated 725 V MOSFET, synchronous rectification driver, and a feedback mechanism that ensures exceptional constant voltage accuracy regardless of transformer design. The device operates efficiently with a no-load consumption of less than 10 mW at 230 VAC, making it compliant with global energy efficiency regulations. This IC includes advanced protection features such as primary sensed output overvoltage protection, secondary sensed output overshoot clamp, and thermal shutdown. It also offers reinforced insulation with an isolation voltage of 3,500 VAC and is UL1577 and TUV (EN60950) safety approved. The INN2605K is suitable for various applications, including appliances, industrial equipment, utility meters, smart grids, solar inverters, and smart lighting. Its compact footprint and high integration simplify the design and manufacturing process for engineers.

Datasheet Summary
Powered by GS/AI

The INN2605K is an offline CV/CC flyback switcher IC designed for low-voltage, high-current power supply applications. It features an integrated 725 V MOSFET, synchronous rectification driver, and a feedback mechanism that ensures exceptional constant voltage accuracy regardless of transformer design. The device operates efficiently with a no-load consumption of less than 10 mW at 230 VAC, making it compliant with global energy efficiency regulations. This IC includes advanced protection features such as primary sensed output overvoltage protection, secondary sensed output overshoot clamp, and thermal shutdown. It also offers reinforced insulation with an isolation voltage of 3,500 VAC and is UL1577 and TUV (EN60950) safety approved. The INN2605K is suitable for various applications, including appliances, industrial equipment, utility meters, smart grids, solar inverters, and smart lighting. Its compact footprint and high integration simplify the design and manufacturing process for engineers.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320626-INN2605K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320626-INN2605K
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320626-INN2605K
Manufacturer: Power Integrations Win Source Part Number: 1320626-INN2605K Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 48 Mounting: Surface Mount Power (Watts): 35 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1499-5 RoHS Status: RoHS Compliant

Manufacturer: Power Integrations
Win Source Part Number: 1320626-INN2605K
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 48
Mounting: Surface Mount
Power (Watts): 35 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supplier Device Package: eSOP-R16B
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1499-5
RoHS Status: RoHS Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2605K - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2605K
PMIC - AC DC Converters, Offline Switchers INN2605K
IC OFFLINE SWITCH FLYBACK 16ESOP

IC OFFLINE SWITCH FLYBACK 16ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - INN2605K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2605K
AC DC Converters, Offline Switches INN2605K
Converter Offline Flyback Topology 100kHz eSOP-R16B

Converter Offline Flyback Topology 100kHz eSOP-R16B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320626-INN2605K INN2605K INN2605K
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B22N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Non-isolated AC/DC Converter - BP5048 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 12 volts
Input Voltage 249 to 358 volts
View Details
3 suppliers