The INN2605K is a highly integrated flyback switcher IC from the InnoSwitch-EP family, combining a 725 V MOSFET, primary and secondary controllers, and synchronous rectification drive in a single eSOP-R16B package. It supports output power up to 35 W at 230 VAC input and 25 W at 85-265 VAC input, with no-load consumption below 10 mW. The device features FluxLink™ isolation, secondary-side sensing for accurate CV/CC regulation, and comprehensive protection including overvoltage, overcurrent, and thermal shutdown. It meets UL1577 and TUV (EN60950) safety standards with 3,500 VAC isolation and 100% production HIPOT testing to 4.8 kV AC. The IC is RoHS compliant and designed for compact, high-efficiency power supplies in applications such as appliances and smart lighting.
IC OFFLINE SWITCH FLYBACK 16ESOP Product overview: INN2605K-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-INN2605K-TL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-INN2605K-TL |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |