Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches INN2604K

Description
Manufacturer: Power Integrations Win Source Part Number: 1320762-INN2604K Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 48 Mounting: Surface Mount Power (Watts): 27 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1507-5,INN2604K- ND RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1320762-INN2604K Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 48 Mounting: Surface Mount Power (Watts): 27 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1507-5,INN2604K- ND RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320762-INN2604K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320762-INN2604K
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320762-INN2604K
Manufacturer: Power Integrations Win Source Part Number: 1320762-INN2604K Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 48 Mounting: Surface Mount Power (Watts): 27 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1507-5,INN2604K- ND RoHS Status: RoHS Compliant

Manufacturer: Power Integrations
Win Source Part Number: 1320762-INN2604K
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 48
Mounting: Surface Mount
Power (Watts): 27 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supplier Device Package: eSOP-R16B
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1507-5,INN2604K-ND
RoHS Status: RoHS Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - INN2604K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2604K
AC DC Converters, Offline Switches INN2604K
Converter Offline Flyback Topology 100kHz eSOP-R16B

Converter Offline Flyback Topology 100kHz eSOP-R16B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2604K - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2604K
PMIC - AC DC Converters, Offline Switchers INN2604K
IC OFFLINE SWITCH FLYBACK 16ESOP

IC OFFLINE SWITCH FLYBACK 16ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320762-INN2604K INN2604K INN2604K
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details