Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - INN2603K INN2603K

Description
Manufacturer: Power Integrations Win Source Part Number: 874628-INN2603K Series: InnoSwitch™-EP Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 100kHz eSOP-R16B Package: Tube Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 874628-INN2603K Series: InnoSwitch™-EP Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 100kHz eSOP-R16B Package: Tube Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2603K - 874628-INN2603K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2603K
874628-INN2603K
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2603K 874628-INN2603K
Manufacturer: Power Integrations Win Source Part Number: 874628-INN2603K Series: InnoSwitch™-EP Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 100kHz eSOP-R16B Package: Tube Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 874628-INN2603K
Series: InnoSwitch™-EP
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Converter Offline Flyback Topology 100kHz eSOP-R16B
Package: Tube
Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: eSOP-R16B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - INN2603K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2603K
AC DC Converters, Offline Switches INN2603K
Converter Offline Flyback Topology 100kHz eSOP-R16B

Converter Offline Flyback Topology 100kHz eSOP-R16B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2603K - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2603K
PMIC - AC DC Converters, Offline Switchers INN2603K
IC OFFLINE SWITCH FLYBACK 16ESOP

IC OFFLINE SWITCH FLYBACK 16ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 874628-INN2603K INN2603K INN2603K
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - INN2603K AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; eSOP-R16B SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
AC DC Converters, Offline Switches - ICE2A280ZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.5 to 21 volts
Output Power 50 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details