Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - INN2215K-TL INN2215K-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 776808-INN2215K-TL Series: InnoSwitch-CP Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-PowerSOIC (0.350", 8.89mm Width) 15 Leads Mounting: SMD Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits (ICs) Manufacturer Package: eSOP-R16B Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 776808-INN2215K-TL Series: InnoSwitch-CP Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-PowerSOIC (0.350", 8.89mm Width) 15 Leads Mounting: SMD Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits (ICs) Manufacturer Package: eSOP-R16B Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2215K-TL - 776808-INN2215K-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2215K-TL
776808-INN2215K-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2215K-TL 776808-INN2215K-TL
Manufacturer: Power Integrations Win Source Part Number: 776808-INN2215K-TL Series: InnoSwitch-CP Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-PowerSOIC (0.350", 8.89mm Width) 15 Leads Mounting: SMD Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits (ICs) Manufacturer Package: eSOP-R16B Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 776808-INN2215K-TL
Series: InnoSwitch-CP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-PowerSOIC (0.350", 8.89mm Width) 15 Leads
Mounting: SMD
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Secondary Side SR
Duty Cycle: 60%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSOP-R16B
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - INN2215K-TL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
INN2215K-TL
Power Supply Chip >> AC-DC Controllers & Regulators INN2215K-TL
ESOP-16-9mm AC-DC Controllers & Regulators ROHS

ESOP-16-9mm AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2215K-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2215K-TL
PMIC - AC DC Converters, Offline Switchers INN2215K-TL
IC OFFLINE SW MULT TOP 16ESOP

IC OFFLINE SW MULT TOP 16ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - INN2215K-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2215K-TL
AC DC Converters, Offline Switches INN2215K-TL
Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 776808-INN2215K-TL INN2215K-TL INN2215K-TL INN2215K-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - INN2215K-TL Power Supply Chip >> AC-DC Controllers & Regulators PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-PowerSOIC (0.350", 8.89mm Width) 15 Leads SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065P - 068357-ICE3A5065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 220 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details