The INN2214K-TL is an off-line CV/CC flyback switcher IC from the InnoSwitch-CP family, integrating a 650 V MOSFET, synchronous rectification driver, and FluxLink feedback for USB-PD and QC 3.0 chargers. It comes in an eSOP-R16B package and delivers up to 15 W continuous power in a typical non-ventilated enclosed adapter, with a peak power capability of 20 W. The IC achieves less than 10 mW no-load consumption at 230 VAC when supplied by a transformer bias winding. It supports reinforced insulation with an isolation voltage greater than 3,500 VAC and meets UL1577 and TUV (EN60950) safety approvals. The device is halogen-free and RoHS compliant, with an MSL rating of 3 for moisture sensitivity, and is qualified for operation up to 125 °C junction temperature.
IC OFFLINE SW MULT TOP 16ESOP Product overview: INN2214K-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-INN2214K-TL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-INN2214K-TL |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |