Manufacturer: Power Integrations
Win Source Part Number: 874626-INN2125K
Series: InnoSwitch™-CE
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B
Package: Tube
Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: eSOP-R16B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B
IC OFFLINE SW MULT TOP 16ESOP
IC OFFLINE SWITCH 20W 16ESOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 874626-INN2125K | INN2125K | INN2125K | 633-INN2125K |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - INN2125K | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | IC OFFLINE SWITCH 20W 16ESOP |
| Package Type | SOIC; Other; eSOP-R16B | SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads | SOIC; Other; 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads |