Manufacturer: Power Integrations
Win Source Part Number: 874625-INN2105K-TL
Series: InnoSwitch™-CE
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B
Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: INN2105
Categories: Integrated Circuits (ICs)
Case / Package: eSOP-R16B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1695-1, 596-1695-2, INN2105K-TL-ND, 596-1695-6
Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B
IC OFFLINE SW MULT TOP 16ESOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 874625-INN2105K-TL | INN2105K-TL | INN2105K-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - INN2105K-TL | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; eSOP-R16B | SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads |