Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - INN2025K INN2025K

Description
Manufacturer: Power Integrations Win Source Part Number: 811915-INN2025K Packaging: Tube Mounting Style: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 811915-INN2025K Packaging: Tube Mounting Style: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2025K - 811915-INN2025K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2025K
811915-INN2025K
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2025K 811915-INN2025K
Manufacturer: Power Integrations Win Source Part Number: 811915-INN2025K Packaging: Tube Mounting Style: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours)

Manufacturer: Power Integrations
Win Source Part Number: 811915-INN2025K
Packaging: Tube
Mounting Style: Surface Mount
Power (Watts): 20W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Secondary Side SR
Duty Cycle: 60%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supplier Device Package: eSOP-R16B
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)

Buy Now Datasheet
AC DC Converters, Offline Switches - INN2025K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2025K
AC DC Converters, Offline Switches INN2025K
Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2025K - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2025K
PMIC - AC DC Converters, Offline Switchers INN2025K
IC OFFLINE SW MULT TOP 16ESOP

IC OFFLINE SW MULT TOP 16ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 811915-INN2025K INN2025K INN2025K
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - INN2025K AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064001-ICE2A765P - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
2 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P061FJ-E2 - 852466-BM1P061FJ-E2 - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
4 suppliers